Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 4 |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Precision quad differential comparator | Texas Instruments |
Comparator, Differential, Quad, Soic-14 | Newark Electronics |
COMPARATOR, DIFFERENTIAL, QUAD, SOIC-14 | element14 |
Comparator Quad 16V/32V 14-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a LM2901AVQDRG4?
Additional datasheets, footprints and schematics for LM2901AVQDRG4 are listed on our Part Details page. You can also find images and similar parts to LM2901AVQDRG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901AVQDRG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901AVQDRG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901AVQDRG4 fall under?
The LM2901AVQDRG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901AVQDRG4 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901AVQDRG4 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901AVQDRG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2901AVQDRG4 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LM2901AVQDRG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901AVQDRG4 often in real-time on the comparison pages.
What if I can't find stock of LM2901AVQDRG4?
You can fill out our help required form which you can use to request a quote for LM2901AVQDRG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.