Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | 40W |
Supply Voltage Range | 20V to 60V |
Amplifier Case Style | TO-220 |
No. of Pins | 11Pins |
Load Impedance | 8ohm |
Product Range | - |
High-Performance 40 Watt Audio Power Amplifier w/Mute | Texas Instruments |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Power Amplifier Class Ab 40W To-22 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2876TF/NOPB?
Additional datasheets, footprints and schematics for LM2876TF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2876TF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2876TF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2876TF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2876TF/NOPB fall under?
The LM2876TF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM2876TF/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2876TF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2876TF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2876TF/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2876TF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2876TF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2876TF/NOPB?
You can fill out our help required form which you can use to request a quote for LM2876TF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.