Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 1.24V to 5.3V |
Initial Accuracy | 2% |
Temperature Coefficient | ± 150ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable, 85°C, micropower voltage reference | Texas Instruments |
Volt Ref, Shunt, 1.24V-5.3V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM285MX/NOPB?
Additional datasheets, footprints and schematics for LM285MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM285MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM285MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM285MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM285MX/NOPB fall under?
The LM285MX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM285MX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM285MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM285MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM285MX/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM285MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM285MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM285MX/NOPB?
You can fill out our help required form which you can use to request a quote for LM285MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.