LM285LP-1-2 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.235V TO-226AA-3

Status: Unknown
Series: LM285 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These micropower, two-terminal, band-gap voltage references operate over a 10-μA to 20-mA current range and feature exceptionally low dynamic impedance and good temperature stability. On-chip trimming provides tight voltage tolerance. The bandgap reference for these devices has low noise and long-term stability. The design makes these devices exceptionally tolerant of capacitive loading and, thus, easier to use in most reference applications. The wide dynamic operating temperature range accommodates varying current supplies, with excellent regulation. The extremely low power drain of this series makes them useful for micropower circuitry. These voltage references can be used to make portable meters, regulators, or general-purpose analog circuitry, with battery life approaching shelf life. The wide operating current range allows them to replace older references with tighter-tolerance parts.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.86
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.14
115,850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.52
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now

Specifications

Voltage Reference Type Shunt - Fixed
Product Range LM285 Series
Reference Voltage 1.235V
Initial Accuracy 1%
Temperature Coefficient ± 20ppm/°C
Voltage Reference Case Style TO-226AA
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Reference Voltage Tolerance 12mV
Reference Volts 1.235V
Topology Shunt

Alternative Descriptions

1.235-V, –40°C to +85°C, micropower voltage reference | Texas Instruments
Voltage Ref, Shunt, 1.235V, To-226Aa-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM285LP-1-2?

Additional datasheets, footprints and schematics for LM285LP-1-2 are listed on our Part Details page. You can also find images and similar parts to LM285LP-1-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM285LP-1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM285LP-1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM285LP-1-2 fall under?

The LM285LP-1-2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM285LP-1-2 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM285LP-1-2 you can contact the distributor directly for product support, shipping queries etc.

Is the LM285LP-1-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM285LP-1-2 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM285LP-1-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM285LP-1-2 often in real-time on the comparison pages.

What if I can't find stock of LM285LP-1-2?

You can fill out our help required form which you can use to request a quote for LM285LP-1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay