Status: | Active |
---|---|
Series: | LM285 |
RoHS: | Compliant |
Prices starting from US$0.24
Operating Current from 10 µA to 20 mA |
1.0%, 1.5%, 2.0% and 3.0% Initial Tolerance Grades |
Low Temperature Coefficient |
1.0 W Dynamic Impedance |
Surface Mount Package Available |
Pb-Free Packages are Available |
Description | LM285, 2.5 V, ±1.5% |
---|---|
Compliance | Pb-free Halide free |
Type | Fixed |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1.5 |
IR Min (mA) | 0.01 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | SOIC-8 |
Ana Micropwr V-Reg Diode Rohs Compliant: Yes |Onsemi LM285D-2.5R2G | Newark Electronics |
LM385 Series 2.5 V 20 mA SMT Micropower Voltage Reference Diode - SOIC-8 | Future Electronics |
V-Ref Precision 2.5V 20mA 8-Pin SOIC N T/R | Avnet America |
VOLTAGE REF, SHUNT, 2.5V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a LM285D-2.5R2G?
Additional datasheets, footprints and schematics for LM285D-2.5R2G are listed on our Part Details page. You can also find images and similar parts to LM285D-2.5R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM285D-2.5R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM285D-2.5R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM285D-2.5R2G fall under?
The LM285D-2.5R2G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM285D-2.5R2G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM285D-2.5R2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM285D-2.5R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM285D-2.5R2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for LM285D-2.5R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM285D-2.5R2G often in real-time on the comparison pages.
What if I can't find stock of LM285D-2.5R2G?
You can fill out our help required form which you can use to request a quote for LM285D-2.5R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.