LM2853MH-1.2/NOPB Semiconductors - ICs by Texas Instruments

SWITCHING REG SYNC BUCK 1.2V 3A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.12

Distributor Stock
Logo for Farnell
Farnell
from US$3.45
8,699
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.12
31,783
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.73
8,699
in stock
Buy Now
Logo for element14
element14
from US$4.79
8,699
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.30
5
in stock
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 5.5V
DC / DC Converter IC Case HTSSOP
No. of Pins 14Pins
Output Current 3A
Output Voltage Nom. 1.2V
Switching Frequency 550kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Frequency 550kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 1.2V
Primary Input Voltage 5V
Supply Voltage Max 5.5V
Supply Voltage Min 3V
Termination Type Surface Mount Device
Voltage Regulator Type Fixed

Alternative Descriptions

3A 550 kHz Synchronous Buck Regulator | Texas Instruments
Switching Reg, Sync Buck, 1.2V, 3A | Newark Electronics
SWITCHING REG, SYNC BUCK, 1.2V, 3A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2853MH-1.2/NOPB?

Additional datasheets, footprints and schematics for LM2853MH-1.2/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2853MH-1.2/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2853MH-1.2/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2853MH-1.2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2853MH-1.2/NOPB fall under?

The LM2853MH-1.2/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2853MH-1.2/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2853MH-1.2/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2853MH-1.2/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2853MH-1.2/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LM2853MH-1.2/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2853MH-1.2/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2853MH-1.2/NOPB?

You can fill out our help required form which you can use to request a quote for LM2853MH-1.2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay