Options for Price Comparison
Distributor Statistics for LM2852YMXA-3.3/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LM2852YMXA-3.3/NOPB
Details for LM2852YMXA-3.3/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
LM2852YMXA-3.3/NOPB
Buy Directly from Texas Instruments (1146 in stock) $1.6500
BUCK 5.5VIN 2A 500KHZ 3.3V 14TSSOP
LM2852YMXA-3.3/NOPB image

LM2852YMXA-3.3/NOPB by Texas Instruments

BUCK 5.5VIN 2A 500KHZ 3.3V 14TSSOP
Features
Factory EEPROM Set Output Voltages from 0.8 V to 3.3 V in 100-mV Increments
Input Voltage Range of 2.85 to 5.5 V
Internal 60-mu2126 MOSFET Switches
Internal Type-Three Compensation
Low Standby Current of 10 u00b5A
Maximum Load Current of 2 A
Standard Voltage Options 0.8/1/1.2/1.5/1.8/2.5/3.3
Switching Frequency of 500 kHz or 1.5 MHz
Voltage Mode Control
Part Information
LM2852YMXA-3.3/NOPB image
RoHS Compliant
Description
The LM2852 Simple Switcher® synchronous buck regulator is a high frequency step-down switching voltage regulator capable of driving up to a 2A load with excellent line and load regulation. The LM2852 can accept an input voltage between 2.85 V and 5.5 V and deliver an output voltage that is factory programmable from 0.8 V to 3.3 V in 100-mV increments. The LM2852 is available with a choice of two switching frequencies –500 kHz (LM2852Y) or 1.5 MHz (LM2852X). It also features internal, typethree compensation to deliver a low component count solution. The exposed-pad HTSSOP-14 package enhances the thermal performance of the LM2852.
Specifications
Topology:
Synchronous Buck (Step Down)
Input Voltage Min:
2.85V
Input Voltage Max:
5.5V
DC / DC Converter IC Case:
HTSSOP
No. of Pins:
14Pins
Output Current:
2A
Output Voltage Nom.:
3.3V
Switching Frequency:
1.5MHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
2852
No. of Outputs:
1Outputs
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Output Voltage:
3.3V
Primary Input Voltage:
5V
Alternate Descriptions
DC-DC Converter Step-Dn 5.5V TSSOP14 EP RS Components
BUCK, 5.5VIN, 2A, 500KHZ, 3.3V, 14TSSOP; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.85V; Input Voltage Max:5.5V; DC / DC Converter IC Case:HTSSOP; No. of Pins:14Pins; Output Current:2A; Output Voltage Nom.:3.3V; RoHS Compliant: Yes Newark Electronics
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail Avnet America
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail Avnet Europe
2A 500/1500kHz Synchronous Buck Regulator Texas Instruments
Texas Instruments LM2852YMXA-3.3/NOPB DC-DC Dönüştürücüsü Step-Down, 14-Pinli TSSOP RS Components TR
Convertitore CC-CC down 5,5V TSSOP14 EP RS Components IT