LM2852XMXA-3.3/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2852XMXA-3.3/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2852XMXA-3.3/NOPB
Details for Texas Instruments

LM2852XMXA-3.3/NOPB

2A 500/1500kHz Synchronous Buck Regulator
Buy Directly from Texas Instruments (2805 in Stock)
$1.8800 per unit
Series Information for LM2852XMXA-3.3/NOPB - Texas Instruments

Features

  • feature
    Factory EEPROM Set Output Voltages from 0.8 V to 3.3 V in 100-mV Increments
  • feature
    Input Voltage Range of 2.85 to 5.5 V
  • feature
    Internal 60-mu2126 MOSFET Switches
  • feature
    Internal Type-Three Compensation
  • feature
    Low Standby Current of 10 u00b5A
  • feature
    Maximum Load Current of 2 A
  • feature
    Standard Voltage Options 0.8/1/1.2/1.5/1.8/2.5/3.3
  • feature
    Switching Frequency of 500 kHz or 1.5 MHz
  • feature
    Voltage Mode Control

Description

DC-DC CONV BUCK 1.5MHZ HTSSOP-14
The LM2852 Simple Switcher® synchronous buck regulator is a high frequency step-down switching voltage regulator capable of driving up to a 2A load with excellent line and load regulation. The LM2852 can accept an input voltage between 2.85 V and 5.5 V and deliver an output voltage that is factory programmable from 0.8 V to 3.3 V in 100-mV increments. The LM2852 is available with a choice of two switching frequencies –500 kHz (LM2852Y) or 1.5 MHz (LM2852X). It also features internal, typethree compensation to deliver a low component count solution. The exposed-pad HTSSOP-14 package enhances the thermal performance of the LM2852.

Specifications

Topology:
Synchronous Buck (Step Down)
Input Voltage Min:
2.85V
Input Voltage Max:
5.5V
DC / DC Converter IC Case:
HTSSOP
No. of Pins:
14Pins
Output Current:
2A
Output Voltage Nom.:
3.3V
Switching Frequency:
1.5MHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
No. of Outputs:
1Outputs
Operating Temperature Min:
-40°C
Output Voltage:
3.3V
Primary Input Voltage:
5.5V

Alternate Descriptions

Avnet America

Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail

Avnet America product

Avnet Europe

Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail

Avnet Europe product

Texas Instruments

2A 500/1500kHz Synchronous Buck Regulator

Texas Instruments product