Options for Price Comparison
Distributor Statistics for LM2842XMK-ADJL/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LM2842XMK-ADJL/NOPB
Details for LM2842XMK-ADJL/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
LM2842XMK-ADJL/NOPB
Buy Directly from Texas Instruments (54781 in stock) $1.1000
IC STEP-DOWN DC/DC REGULATOR SOT-6
LM2842XMK-ADJL/NOPB image

LM2842XMK-ADJL/NOPB by Texas Instruments

IC STEP-DOWN DC/DC REGULATOR SOT-6
Features
550-kHz (X) or 1.25-MHz (Y) Switching Frequency
AEC-Q100 Test Guidance With the Following: u2013 Device Temperature Grade 1: u201340u00b0C to 125u00b0C Ambient Operating Temperature u2013 Device HBM ESD Classification Level 2
Feedback Pin Voltage of 0.765 V
Input Voltage Range of 4.5 V to 42 V
Internally Compensated
LM2840-Q1, LM2841-Q1, and LM2842-Q1 are Qualified for Automotive Applications
Low Shutdown IQ: 16-u00b5A Typical
Output Current Options of 100 mA, 300 mA, and 600 mA
Short-Circuit Protected
Small Overall Solution Size (SOT-6L Package)
Soft-Start Circuitry
Part Information
LM2842XMK-ADJL/NOPB image
RoHS Compliant
Description
The LM284x and LM284x-Q1 devices are PWM DC‑DC buck (step-down) regulators. With an input range from 4.5 V to 42 V, they are suitable for a wide range of applications, such as power conditioning from unregulated sources. They feature a low RDSON (0.9‑Ω typical) internal switch for maximum efficiency (85% typical). Operating frequency is fixed at 550 kHz (X option) and 1.25 MHz (Y option), allowing the use of small external components while still being able to have low output voltage ripple. Soft start can be implemented using the Shutdown (SHDN) pin with an external RC circuit allowing the user to tailor the soft-start time to a specific application. The LM2840 and LM2840-Q1 are optimized for up to 100 mA, the LM2841 and LM2841-Q1 for up to 300 mA, and the LM2842 and LM2842-Q1 for up to 600‑mA load currents. They all have a 0.765-V nominal feedback voltage. Additional features include: thermal shutdown, VIN undervoltage lockout, and gate drive undervoltage lockout. The LM284x and LM284x-Q1 are available in a low-profile SOT-6L package.
Specifications
Topology:
Buck (Step Down)
Input Voltage Min:
4.5V
Input Voltage Max:
42V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
TSOT-23
No. of Pins:
6Pins
Output Current:
600mA
Output Voltage Min:
765mV
Output Voltage Max:
34V
Switching Frequency:
750kHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
2842
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Output Voltage:
34V
Primary Input Voltage:
42V
Alternate Descriptions
DC-DC Converter Step-Down 4.5-42V TSOT6 RS Components
STEP-DOWN DC/DC REGULATOR, SOT-6; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT; No. of Pins:6Pins; Output Current:600mA; Output Voltage Min:765mV RoHS Compliant: Yes Newark Electronics
SIMPLE SWITCHER® 4.5V to 42V, 0.6A Step-Down DC/DC Switching Regulator in Thin SOT-23 Texas Instruments
Switching Regulator IC [Texas Instruments] LM2842XMK-ADJL/NOPB Switching Regulator IC Distrelec
Texas Instruments LM2842XMK-ADJL/NOPB DC-DC Dönüştürücüsü Step-Down, Ayarlanabilir, 6-Pinli TSOT RS Components TR
DC-DC Converter Step-Down 4.5-42V TSOT6 RS Components IT