LM2833ZSD/NOPB Semiconductors - ICs by Texas Instruments

IC DC DC SW REG 3.0MHZ 3A 10LLP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.94
13,000
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case LLP
No. of Pins 10Pins
Output Current 3A
Output Voltage Min 600mV
Output Voltage Max 4.5V
Switching Frequency 3.75MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 600mV
Base Number 2833
Frequency 3MHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 4.5V
Primary Input Voltage 5.5V
Supply Voltage Min 3V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2833ZSD/NOPB?

Additional datasheets, footprints and schematics for LM2833ZSD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2833ZSD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2833ZSD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2833ZSD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2833ZSD/NOPB fall under?

The LM2833ZSD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2833ZSD/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2833ZSD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2833ZSD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2833ZSD/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM2833ZSD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2833ZSD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2833ZSD/NOPB?

You can fill out our help required form which you can use to request a quote for LM2833ZSD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay