Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 6Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 4.5V |
Switching Frequency | 1.95MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.6V |
Base Number | 2832 |
Frequency | 1.6MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 4.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
High Frequency 2.0A Load - Step-Down DC-DC Regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2832XSD/NOPB?
Additional datasheets, footprints and schematics for LM2832XSD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2832XSD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2832XSD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2832XSD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2832XSD/NOPB fall under?
The LM2832XSD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2832XSD/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2832XSD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2832XSD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2832XSD/NOPB have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LM2832XSD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2832XSD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2832XSD/NOPB?
You can fill out our help required form which you can use to request a quote for LM2832XSD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.