Options for Price Comparison
Distributor Statistics for LM2831ZMF/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LM2831ZMF/NOPB
Details for LM2831ZMF/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
DC/DC CONV BUCK 3.75MHZ SOT-23-5
LM2831ZMF/NOPB image

LM2831ZMF/NOPB by Texas Instruments

DC/DC CONV BUCK 3.75MHZ SOT-23-5
Features
0.6-V, 2% Internal Voltage Reference
1.5-A Output Current
130-mu2126 PMOS Switch
Current Mode, PWM Operation
High Switching Frequencie u2013 1.6 MHz (LM2831X) u2013 0.55 MHz (LM2831Y) u2013 3 MHz (LM2831Z)
Input Voltage Range of 3 V to 5.5 V
Internal Soft Start
Output Voltage Range of 0.6 V to 4.5 V
Overvoltage Protection
Space-Saving SOT-23 Package
Thermal Shutdown
Part Information
LM2831ZMF/NOPB image
RoHS Compliant
Description
The LM2831 regulator is a monolithic, highfrequency, PWM step-down DC-DC converter in a 5pin SOT-23 and a 6-Pin WSON package. The LM2831 provides all the active functions to provide local DC-DC conversion with fast transient response and accurate regulation in the smallest possible PCB area. With a minimum of external components, the LM2831 is easy to use. The ability to drive 1.5-A loads with an internal 130-mΩ PMOS switch using state-of-the-art 0.5-µm BiCMOS technology results in the best power density available. The world-class control circuitry allows on-times as low as 30 ns, thus supporting exceptionally high frequency conversion over the entire 3 V to 5.5 V input operating range, down to the minimum output voltage of 0.6 V. Switching frequency is internally set to 550 kHz, 1.6 MHz, or 3 MHz, allowing the use of extremely small surface mount inductors and chip capacitors. Even though the operating frequency is high, efficiencies of up to 93% are easy to achieve. External shutdown is included, featuring an ultra-low standby current of 30 nA. The LM2831 utilizes current-mode control and internal compensation to provide high-performance regulation over a wide range of operating conditions. Additional features include internal soft-start circuitry to reduce inrush current, pulse-by-pulse current limit, thermal shutdown, and output overvoltage protection.
Specifications
Topology:
Buck (Step Down)
Input Voltage Min:
3V
Input Voltage Max:
5.5V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
SOT-23
No. of Pins:
5Pins
Output Current:
1.5A
Output Voltage Min:
600mV
Output Voltage Max:
4.5V
Switching Frequency:
3.75MHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
1.5A Step-Down DC-DC Regulator,LM2831ZMF RS Components
DC/DC CONV, BUCK, 3.75MHZ, SOT-23-5; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes Newark Electronics
Conv DC-DC Single Step Down 3V to 5.5V 5-Pin SOT-23 T/R Avnet America
Conv DC-DC Single Step Down 3V to 5.5V 5-Pin SOT-23 T/R Avnet Europe