Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.5A |
Output Voltage Min | 600mV |
Output Voltage Max | 4.5V |
Switching Frequency | 700kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 4.5V |
Adjustable Output Voltage Min | 0.6V |
Base Number | 2831 |
Frequency | 700kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 600mV |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 3V |
Switch Output Current Isw Max | 2.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Voltage Regulator |
High Frequency 1.5A Load - Step-Down DC-DC Regulator | Texas Instruments |
V Reg 1.5A 550Khz Buck, Sot-23-5 | Newark Electronics |
V REG 1.5A 550KHZ BUCK, SOT-23-5 | element14 |
1.5A Step-Down DC-DC Regulator,LM2831YMF | RS |
Where can I find additional details, specifications and documents for a LM2831YMF/NOPB?
Additional datasheets, footprints and schematics for LM2831YMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2831YMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2831YMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2831YMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2831YMF/NOPB fall under?
The LM2831YMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2831YMF/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2831YMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2831YMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2831YMF/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2831YMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2831YMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2831YMF/NOPB?
You can fill out our help required form which you can use to request a quote for LM2831YMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.