LM2830XMF

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2830XMF
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2830XMF
Series Information for LM2830XMF - Texas Instruments

Features

  • feature
    0.6-V, 2% Internal Voltage Reference
  • feature
    1.0-A Output Current
  • feature
    130-mu2126 PMOS Switch
  • feature
    Current Mode, PWM Operation
  • feature
    High Switching Frequencies u2013 1.6 MHz (LM2830X) u2013 3.0 MHz (LM2830Z)
  • feature
    Input Voltage Range of 3.0 V to 5.5 V
  • feature
    Internal Soft-Start
  • feature
    LM2830Z-Q1 and LM2830X-Q1 in the SOT-23 Package are Automotive-Grade Products that are AEC-Q100 Grade 1 Qualified (u201340u00b0C to +125u00b0C Operating Junction Temperature)
  • feature
    Output Voltage Range of 0.6 V to 4.5 V
  • feature
    Overvoltage Protection
  • feature
    Space-Saving SOT-23 Package
  • feature
    Thermal Shutdown

Description

V REG 1A 1.6MHZ BUCK SMD SOT-23-5
The LM2830 regulator is a monolithic, highfrequency, PWM step-down DC-DC converter in a 5pin SOT-23 and a 6-Pin WSON package. The device provides all the active functions to provide local DCDC conversion with fast transient response and accurate regulation in the smallest possible PCB area. With a minimum of external components, the LM2830 regulator is easy to use. The ability to drive 1.0-A loads with an internal 130-mΩ PMOS switch using state-of-the-art 0.5-µm BiCMOS technology results in the best power density available. The worldclass control circuitry allows on-times as low as 30 ns, thus supporting exceptionally high frequency conversion over the entire 3-V to 5.5-V input operating range down to the minimum output voltage of 0.6 V. Switching frequency is internally set to 1.6 MHz, or 3.0 MHz, allowing the use of extremely small surface-mount inductors and chip capacitors. Even though the operating frequency is high, efficiencies up to 93% are easy to achieve. External shutdown is included, featuring an ultra-low standby current of 30 nA. The LM2830 regulator uses current-mode control and internal compensation to provide highperformance regulation over a wide range of operating conditions. Additional features include internal soft-start circuitry to reduce inrush current, pulse-by-pulse current limit, thermal shutdown, and output overvoltage protection.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
3V
Input Voltage Max:
5.5V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
SOT-23
No. of Pins:
5Pins
Output Current:
1A
Output Voltage Min:
600mV
Output Voltage Max:
4.5V
Switching Frequency:
1.6MHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Adjustable Output Voltage Max:
4.5V
Adjustable Output Voltage Min:
0.6V
Base Number:
2830
Frequency:
1.95MHz
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Output Voltage:
600mV
Primary Input Voltage:
5.5V
Supply Voltage Min:
3V
Switch Output Current Isw Max:
1.75A
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Voltage Regulator