Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 200mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -2.7V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Max | -2.7V |
Output Voltage Min | -5.5V |
Switched Capacitor Inverter | Texas Instruments |
LM2776DBVT, Charge Pumps | RS |
Charge Pump, Inv, -2.7V To -5.5V, Sot-23 | Newark Electronics |
CHARGE PUMP, INV, -2.7V TO -5.5V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a LM2776DBVT?
Additional datasheets, footprints and schematics for LM2776DBVT are listed on our Part Details page. You can also find images and similar parts to LM2776DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2776DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2776DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2776DBVT fall under?
The LM2776DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2776DBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2776DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the LM2776DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2776DBVT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2776DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2776DBVT often in real-time on the comparison pages.
What if I can't find stock of LM2776DBVT?
You can fill out our help required form which you can use to request a quote for LM2776DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.