Options for Price Comparison
Distributor Statistics for LM2765M6X/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LM2765M6X/NOPB
Details for LM2765M6X/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
DC-DC CHARGE PUMP DOUBLER SOT-23-6
LM2765M6X/NOPB image

LM2765M6X/NOPB by Texas Instruments

DC-DC CHARGE PUMP DOUBLER SOT-23-6
Features
0.1-u00b5A Typical Shutdown Current
20-u03a9 Typical Output Impedance
90% Typical Conversion Efficiency at 20 mA
Doubles Input Supply Voltage
SOT-23 6-Pin Package
Part Information
LM2765M6X/NOPB image
RoHS Compliant
Description
The LM2765 CMOS charge-pump voltage converter operates as a voltage doubler for an input voltage in the range of 1.8 V to 5.5 V. Two low-cost capacitors and a diode are used in this circuit to provide up to 20 mA of output current. The LM2765 operates at 50-kHz switching frequency to reduce output resistance and voltage ripple. With an operating current of only 130 µA (operating efficiency greater than 90% with most loads) and 0.1µA typical shutdown current, the LM2765 provides ideal performance for battery powered systems. The device is manufactured in a 6-pin SOT-23 package.
Specifications
Output Type:
Adjustable
Input Voltage Min:
1.8V
Input Voltage Max:
5.5V
DC / DC Converter IC Case:
SOT-23
No. of Pins:
6Pins
Output Current:
20mA
Fixed Output Voltage Nom.:
-
Adjustable Output Voltage Min:
3.6V
Adjustable Output Voltage Max:
11V
Topology:
Doubler
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
RoHS Phthalates Compliant:
Yes
Alternate Descriptions
DC-DC CHARGE PUMP, DOUBLER, SOT-23-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes Newark Electronics
Charge Pump STPUP 3.6V to 11V 40mA 6-Pin SOT-23 T/R Avnet America
Charge Pump STPUP 3.6V to 11V 40mA 6-Pin SOT-23 T/R Avnet Europe