Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.70
|
16,304
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 12Pins |
Output Current | 180mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 2.6% |
Base Number | 2757 |
Cross-section Area Max | 12mm² |
Frequency | 1.24MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
Output Voltage | 5V |
Output Voltage Min | 4.1V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Selectable 4.1V 4.5V or 5V O/P Boost Regulator |
Switched Capacitor Boost Regulator with High Impedance Output in Shutdown | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2757TM/NOPB?
Additional datasheets, footprints and schematics for LM2757TM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2757TM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2757TM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2757TM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2757TM/NOPB fall under?
The LM2757TM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2757TM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2757TM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2757TM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2757TM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM2757TM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2757TM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2757TM/NOPB?
You can fill out our help required form which you can use to request a quote for LM2757TM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.