LM27403SQE/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM27403SQE/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM27403SQE/NOPB
Details for Texas Instruments

LM27403SQE/NOPB

3-20V, Voltage Mode Synchronous Buck Controller with Temperature-Compensated DCR Current Sensing
Buy Directly from Texas Instruments (716 in Stock)
$1.0900 per unit
Series Information for LM27403SQE/NOPB - Texas Instruments

Description

IC BUCK CONTROLLER 1.2MHZ WQFN-24
The LM27403 is a feature-rich, easy-to-use, synchronous buck controller offering exceptional levels of integration and performance for superior efficiency in high power density, point-of-load (POL) DC-DC regulator solutions. The resistorprogrammable switching frequency from 200 kHz to 1.2 MHz and integrated, high-current MOSFET gate drivers with adaptive deadtime offer flexibility to optimize solution size and maximize conversion efficiency. High precision and low output voltage are easily obtained with a 0.6-V, 1% accurate voltage reference together with a 30-ns high-side MOSFET minimum controllable on-time. Using lossless inductor dc resistance (DCR) current sensing and an inexpensive 2N3904 BJT to sense temperature remotely at the inductor, the LM27403 supports accurate and thermally compensated overcurrent protection (OCP).

Specifications

Supply Voltage Min:
3V
Supply Voltage Max:
20V
No. of Outputs:
1Outputs
Duty Cycle (%):
93%
Controller IC Case Style:
WQFN
No. of Pins:
24Pins
Switching Frequency:
1.2MHz
Topology:
Synchronous Buck (Step Down)
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Input Voltage Max:
20V
Input Voltage Min:
3V
Primary Input Voltage:
20V

Alternate Descriptions

Avnet America

DC DC Cntrlr Single-OUT Sync Buck 3V to 20V 24-Pin WQFN T/R

Avnet America product

Avnet Europe

DC DC Cntrlr Single-OUT Sync Buck 3V to 20V 24-Pin WQFN T/R

Avnet Europe product

Texas Instruments

3-20V, Voltage Mode Synchronous Buck Controller with Temperature-Compensated DCR Current Sensing

Texas Instruments product