Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$199.00
|
25
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM27403 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Regulator |
Kit Contents | Evaluation Board LM27403 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Conversion Efficiency High Current & Power Per Unit Volume 600kHz Switching Frequency |
LM27403 High Efficiency 12V to 1.2V/25A Buck Eval Kit With Temp Compensated DCR Current Sensing | Texas Instruments |
Where can I find additional details, specifications and documents for a LM27403EVM?
Additional datasheets, footprints and schematics for LM27403EVM are listed on our Part Details page. You can also find images and similar parts to LM27403EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM27403EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM27403EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM27403EVM fall under?
The LM27403EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM27403EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM27403EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM27403EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM27403EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM27403EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM27403EVM often in real-time on the comparison pages.
What if I can't find stock of LM27403EVM?
You can fill out our help required form which you can use to request a quote for LM27403EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.