Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM2738 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Regulator |
Kit Contents | Eval Board LM2738 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Space Saving WSON and MSOP-PowerPAD Package Input 3V to 20V Output 0.8V to 18V Soft Start |
Where can I find additional details, specifications and documents for a LM2738XSDEVAL?
Additional datasheets, footprints and schematics for LM2738XSDEVAL are listed on our Part Details page. You can also find images and similar parts to LM2738XSDEVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2738XSDEVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2738XSDEVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2738XSDEVAL fall under?
The LM2738XSDEVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM2738XSDEVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2738XSDEVAL you can contact the distributor directly for product support, shipping queries etc.
Is the LM2738XSDEVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2738XSDEVAL have stock available?
There is no stock from authorised distributors for LM2738XSDEVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2738XSDEVAL often in real-time on the comparison pages.
What if I can't find stock of LM2738XSDEVAL?
You can fill out our help required form which you can use to request a quote for LM2738XSDEVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.