Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
26
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM2735Y |
Kit Application Type | Power Management |
Application Sub Type | Step Up Switching Regulator |
Kit Contents | Eval Board LM2735Y |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Converts 3V to 5.5V Input to 3.3V Output for upto 500mA Load Current 520KHz Switching Frequency |
520kHz 1.6MHz Space-Efficient Boost and SEPIC DC-DC Regulator LM2735Y Boost 5-Pin SOT23 Demo Board | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2735YMFEVAL?
Additional datasheets, footprints and schematics for LM2735YMFEVAL are listed on our Part Details page. You can also find images and similar parts to LM2735YMFEVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2735YMFEVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2735YMFEVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2735YMFEVAL fall under?
The LM2735YMFEVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM2735YMFEVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2735YMFEVAL you can contact the distributor directly for product support, shipping queries etc.
Is the LM2735YMFEVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2735YMFEVAL have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM2735YMFEVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2735YMFEVAL often in real-time on the comparison pages.
What if I can't find stock of LM2735YMFEVAL?
You can fill out our help required form which you can use to request a quote for LM2735YMFEVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.