Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 2A |
Output Voltage Min | 1.23V |
Output Voltage Max | 22V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.23V |
Base Number | 2731 |
Frequency | 1.6MHz |
IC Generic Number | 2731 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 22V |
Power Supply IC Type | Step-up convertor |
Primary Input Voltage | 5V |
Supply Voltage Max | 14V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost |
Where can I find additional details, specifications and documents for a LM2731XMF?
Additional datasheets, footprints and schematics for LM2731XMF are listed on our Part Details page. You can also find images and similar parts to LM2731XMF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2731XMF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2731XMF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2731XMF fall under?
The LM2731XMF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2731XMF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2731XMF you can contact the distributor directly for product support, shipping queries etc.
Is the LM2731XMF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2731XMF have stock available?
There is no stock from authorised distributors for LM2731XMF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2731XMF often in real-time on the comparison pages.
What if I can't find stock of LM2731XMF?
You can fill out our help required form which you can use to request a quote for LM2731XMF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.