Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.25A |
Output Voltage Min | 4V |
Output Voltage Max | 28V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.6 MHz boost converter with 30V Internal FET switch in SOT-23 | Texas Instruments |
LM27313XMFX/NOPB, Conv DC-DC 2.7V | RS |
Dc/Dc Conv, Buck, 1.6Mhz, Sot-23 | Newark Electronics |
DC/DC CONV, BUCK, 1.6MHZ, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a LM27313XMFX/NOPB?
Additional datasheets, footprints and schematics for LM27313XMFX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM27313XMFX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM27313XMFX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM27313XMFX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM27313XMFX/NOPB fall under?
The LM27313XMFX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM27313XMFX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM27313XMFX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM27313XMFX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM27313XMFX/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM27313XMFX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM27313XMFX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM27313XMFX/NOPB?
You can fill out our help required form which you can use to request a quote for LM27313XMFX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.