Status: | Unknown |
---|---|
Series: | LM27313/-Q1 |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
7,225
in stock
|
Buy Now | |
Texas Instruments
from US$0.70
|
32,659
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
742
in stock
|
Buy Now | |
element14
from US$0.94
|
3
in stock
|
Buy Now | |
Farnell
from US$0.92
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.25A |
Output Voltage Min | 4V |
Output Voltage Max | 28V |
Switching Frequency | 1.9MHz |
Operating Temperature Max | 125°C |
Product Range | LM27313/-Q1 |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 28V |
Adjustable Output Voltage Min | 4V |
Device Marking | LM27313XMF |
Frequency | 1.6MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 800mA |
Primary Input Voltage | 5V |
Switch Output Current Isw Max | 1A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switch |
1.6 MHz boost converter with 30V Internal FET switch in SOT-23 | Texas Instruments |
DC-DC Converter Step Up 2.7-14V SOT23-5 | RS |
IC: PMIC | Transfer Multisort Elektronik |
IC, BOOST CONVERTER, 5-SOT-23 | element14 |
Boost Converter, 5-Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM27313XMF/NOPB?
Additional datasheets, footprints and schematics for LM27313XMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM27313XMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM27313XMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM27313XMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM27313XMF/NOPB fall under?
The LM27313XMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM27313XMF/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM27313XMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM27313XMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM27313XMF/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and element14 have stock available or on a lead time for LM27313XMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM27313XMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM27313XMF/NOPB?
You can fill out our help required form which you can use to request a quote for LM27313XMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.