LM26CIM5-VPA/NOPB

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM26CIM5-VPA/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM26CIM5-VPA/NOPB
Details for Texas Instruments

LM26CIM5-VPA/NOPB

Factory preset trip point temperature switch with analog output
Buy Directly from Texas Instruments (4000 in Stock)
$0.4300 per unit
Series Information for LM26CIM5-VPA/NOPB - Texas Instruments

Features

  • feature
    Currently Available in 5-pin SOT-23 Plastic Package
  • feature
    Excellent Power Supply Noise Rejection
  • feature
    Internal Comparator With Pin Programmable 2u00b0C or 10u00b0C Hysteresis
  • feature
    Internal Temperature Sensor With VTEMP Output Pin
  • feature
    Internal Voltage Reference and DAC for Trip-Point Setting
  • feature
    Key Specifications
  • feature
    No External Components Required
  • feature
    Open-Drain or Push-Pull Digital Output; Supports CMOS Logic Levels
  • feature
    UL Recognized Component
  • feature
    VTEMP Output Allows After-Assembly System Testing

Description

THERMOSTAT TRIP @ 95C SMD SOT23-5
The LM26 is a precision, single digital-output, lowpower thermostat comprised of an internal reference, DAC, temperature sensor and comparator. Utilizing factory programming, it can be manufactured with different trip points as well as different digital output functionality. The trip point (TOS) can be preset at the factory to any temperature in the range of −55°C to 110°C in 1°C increments. The LM26 has one digital output (OS/OS/US/US), one digital input (HYST) and one analog output (VTEMP). The digital output stage can be preset as either open-drain or push-pull. In addition, it can be factory programmed to be active HIGH or LOW. The digital output can be factory programmed to indicate an over temperature shutdown event (OS or OS) or an under temperature shutdown event (US or US). When preset as an overtemperature shutdown (OS) it will go LOW to indicate that the die temperature is over the internally preset TOS and go HIGH when the temperature goes below (TOS–THYST). Similarly, when preprogrammed as an undertemperature shutdown (US) it will go HIGH to indicate that the temperature is below TUS and go LOW when the temperature is above (TUS+THYST). The typical hysteresis, THYST, can be set to 2°C or 10°C and is controlled by the state of the HYST pin. A VTEMP analog output provides a voltage that is proportional to temperature and has a −10.82 mV/°C output slope. Available parts are detailed in the Device Comparison Table. For other part options, contact a Texas Instruments Distributor or Sales Representative for information on minimum order qualification. The LM26 is currently available in a 5-lead SOT-23 package.

Specifications

IC Output Type:
Digital
Sensing Accuracy Range:
± 3°C
Sensing Temperature Min:
-55°C
Sensing Temperature Max:
+125°C
Sensor Case Style:
SOT-23
No. of Pins:
5Pins
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
26
Operating Temperature Max:
110°C
Operating Temperature Range:
-55°C to +110°C
Output Voltage per °C:
-10.82mV/°C
Sensor / Transducer Type:
Temperature
Supply Current:
20µA
Supply Voltage Range:
2.7V to 5.5V
Temperature Sensing Range:
-55°C to +125°C
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

Thermostat ±4°C Digital SMD 5-Pin SOT-23 T/R

Avnet America product

Avnet Europe

Thermostat ±4°C Digital SMD 5-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

Factory preset trip point temperature switch with analog output

Texas Instruments product