Options for Price Comparison
Distributor Statistics for LM26CIM5-NPA/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LM26CIM5-NPA/NOPB
Details for LM26CIM5-NPA/NOPB by Texas Instruments
Electronic & Electrical Components > Sensors & Transducers > Sensors
THERMOSTAT +/-3DEGC SOT-23-5
LM26CIM5-NPA/NOPB image

LM26CIM5-NPA/NOPB by Texas Instruments

THERMOSTAT +/-3DEGC SOT-23-5
Features
Currently Available in 5-pin SOT-23 Plastic Package
Excellent Power Supply Noise Rejection
Internal Comparator With Pin Programmable 2u00b0C or 10u00b0C Hysteresis
Internal Temperature Sensor With VTEMP Output Pin
Internal Voltage Reference and DAC for Trip-Point Setting
Key Specifications
No External Components Required
Open-Drain or Push-Pull Digital Output; Supports CMOS Logic Levels
UL Recognized Component
VTEMP Output Allows After-Assembly System Testing
Part Information
LM26CIM5-NPA/NOPB image
RoHS Compliant
Description
The LM26 is a precision, single digital-output, lowpower thermostat comprised of an internal reference, DAC, temperature sensor and comparator. Utilizing factory programming, it can be manufactured with different trip points as well as different digital output functionality. The trip point (TOS) can be preset at the factory to any temperature in the range of −55°C to 110°C in 1°C increments. The LM26 has one digital output (OS/OS/US/US), one digital input (HYST) and one analog output (VTEMP). The digital output stage can be preset as either open-drain or push-pull. In addition, it can be factory programmed to be active HIGH or LOW. The digital output can be factory programmed to indicate an over temperature shutdown event (OS or OS) or an under temperature shutdown event (US or US). When preset as an overtemperature shutdown (OS) it will go LOW to indicate that the die temperature is over the internally preset TOS and go HIGH when the temperature goes below (TOS–THYST). Similarly, when preprogrammed as an undertemperature shutdown (US) it will go HIGH to indicate that the temperature is below TUS and go LOW when the temperature is above (TUS+THYST). The typical hysteresis, THYST, can be set to 2°C or 10°C and is controlled by the state of the HYST pin. A VTEMP analog output provides a voltage that is proportional to temperature and has a −10.82 mV/°C output slope. Available parts are detailed in the Device Comparison Table. For other part options, contact a Texas Instruments Distributor or Sales Representative for information on minimum order qualification. The LM26 is currently available in a 5-lead SOT-23 package.
Specifications
IC Output Type:
Open Drain
Sensing Accuracy Range:
± 3°C
Sensing Temperature Min:
-55°C
Sensing Temperature Max:
125°C
Sensor Case Style:
SOT-23
No. of Pins:
5Pins
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
Thermostat ±4°C Digital SMD 5-Pin SOT-23 T/R Avnet America
Thermostat ±4°C Digital SMD 5-Pin SOT-23 T/R Avnet Europe