Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 10mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.2V |
Adjustable Output Voltage Max | -1.5V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2687 |
Frequency | 110kHz |
IC Generic Number | 2687 |
Logic Function Number | 2687 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -5.2V |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.2V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Voltage Regulator Type | Inverting |
Where can I find additional details, specifications and documents for a LM2687MM?
Additional datasheets, footprints and schematics for LM2687MM are listed on our Part Details page. You can also find images and similar parts to LM2687MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2687MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2687MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2687MM fall under?
The LM2687MM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2687MM when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2687MM you can contact the distributor directly for product support, shipping queries etc.
Is the LM2687MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2687MM have stock available?
There is no stock from authorised distributors for LM2687MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2687MM often in real-time on the comparison pages.
What if I can't find stock of LM2687MM?
You can fill out our help required form which you can use to request a quote for LM2687MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.