LM2678SX-ADJ/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2678SX-ADJ/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2678SX-ADJ/NOPB
Details for Texas Instruments

LM2678SX-ADJ/NOPB

8V to 40V, 5A SIMPLE SWITCHER® buck converter with high efficiency
Buy Directly from Texas Instruments (5885 in Stock)
$2.2000 per unit
Series Information for LM2678SX-ADJ/NOPB - Texas Instruments

Features

  • feature
    120-mu03a9 DMOS Output Switch
  • feature
    260-kHz Fixed Frequency Internal Oscillator
  • feature
    3.3-V, 5-V, and 12-V Fixed Output and Adjustable (1.2 V to 37 V) Versions
  • feature
    50-u03bcA Standby Current When Switched OFF
  • feature
    Efficiency Up to 92%
  • feature
    Simple and Easy to Design Using Off-the-Shelf External Components
  • feature
    Wide Input Voltage Range: 8 V to 40 V
  • feature
    u00b12% Maximum Output Tolerance Over Full Line and Load Conditions
  • feature
    u221240 to 125u00b0C Operating Junction Temperature

Description

DC/DC CONV BUCK 5A 260KHZ TO-263-7
The LM2678 series of regulators are monolithic integrated circuits which provide all of the active functions for a step-down (buck) switching regulator capable of driving up to 5-A loads with excellent line and load regulation characteristics. High efficiency (>90%) is obtained through the use of a low ONresistance DMOS power switch. The series consists of fixed output voltages of 3.3 V, 5 V, and 12 V and an adjustable output version. The SIMPLE SWITCHER® concept provides for a complete design using a minimum number of external components. A high fixed frequency oscillator (260 kHz) allows the use of physically smaller sized components. A family of standard inductors for use with the LM2678 are available from several manufacturers to greatly simplify the design process. The LM2678 series also has built-in thermal shutdown, current limiting, and an ON/OFF control input that can power down the regulator to a low 50μA quiescent current standby condition. The output voltage is ensured to a ±2% tolerance. The clock frequency is controlled to within a ±11% tolerance.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
8V
Input Voltage Max:
40V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
TO-263
No. of Pins:
7Pins
Output Current:
5A
Output Voltage Min:
1.2V
Output Voltage Max:
37V
Switching Frequency:
260kHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Conv DC-DC Single Step Down 8V to 40V 8-Pin(7+Tab) TO-263 T/R

Avnet America product

Avnet Europe

Conv DC-DC Single Step Down 8V to 40V 8-Pin(7+Tab) TO-263 T/R

Avnet Europe product

Texas Instruments

8V to 40V, 5A SIMPLE SWITCHER® buck converter with high efficiency

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product