Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.22
|
1,488
in stock
|
Buy Now | |
Schukat Electronic
from US$2.42
|
3,265
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
965
in stock
|
Buy Now | |
Newark Electronics
from US$5.11
|
-
|
Buy Now | |
element14
from US$5.17
|
-
|
Buy Now | |
Texas Instruments
from US$1.98
|
-
|
Buy Now | |
Farnell
from US$4.29
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 3A |
Output Voltage Nom. | 5V |
Switching Frequency | 260kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Switch. Reg 3A 5V 45Vs D²Pak-7 | Schukat Electronic |
LM2676SX-5.0/NOPB, Conv DC-DC | RS |
Dc/Dc Conv, Buck, 260Khz, To-263-7 | Newark Electronics |
SIMPLE SWITCHER® | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2676SX-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2676SX-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2676SX-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2676SX-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2676SX-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2676SX-5.0/NOPB fall under?
The LM2676SX-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2676SX-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2676SX-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2676SX-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2676SX-5.0/NOPB have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2676SX-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2676SX-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2676SX-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2676SX-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.