LM2674MX-12/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 260KHZ TO-263-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2674 series of regulators are monolithic integrated circuits built with a LMDMOS process. These regulators provide all the active functions for a step-down (buck) switching regulator, capable of driving a 500-mA load current with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version. Requiring a minimum number of external components, these regulators are simple to use and include patented internal frequency compensation and a fixed frequency oscillator. The LM2674 series operates at a switching frequency of 260 kHz, thus allowing smaller sized filter components than what is required with lower frequency switching regulators. Because of its very high efficiency (>90%), the copper traces on the printed-circuit board are the only heat sinking required. A family of standard inductors for use with the LM2674 are available from several different manufacturers. This feature greatly simplifies the design of switch-mode power supplies using these advanced ICs. Also included in the data sheet are selector guides for diodes and capacitors designed to work in switch-mode power supplies.

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Farnell
Farnell
from US$2.85
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.32
17,474
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.98
1,005
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.27
-
Buy Now
Logo for element14
element14
from US$3.44
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 6.5V
Input Voltage Max 40V
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 500mA
Output Voltage Nom. 12V
Switching Frequency 260Hz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SIMPLE SWITCHER® | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
Dc/Dc Conv, Buck, 260Khz, To-263-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2674MX-12/NOPB?

Additional datasheets, footprints and schematics for LM2674MX-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2674MX-12/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2674MX-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2674MX-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2674MX-12/NOPB fall under?

The LM2674MX-12/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2674MX-12/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2674MX-12/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2674MX-12/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2674MX-12/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2674MX-12/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2674MX-12/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2674MX-12/NOPB?

You can fill out our help required form which you can use to request a quote for LM2674MX-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay