Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | 1.21V |
Output Voltage Max | 37V |
Switching Frequency | 260kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8V to 40V, 500mA SIMPLE SWITCHER® buck converter with 5 external components | Texas Instruments |
Dc/Dc Conv, Buck, 2600Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2671MX-ADJ/NOPB?
Additional datasheets, footprints and schematics for LM2671MX-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2671MX-ADJ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2671MX-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2671MX-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2671MX-ADJ/NOPB fall under?
The LM2671MX-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2671MX-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2671MX-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2671MX-ADJ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2671MX-ADJ/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2671MX-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2671MX-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2671MX-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LM2671MX-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.