Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.52
|
993
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 40mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.8V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage | -5.5V |
Output Voltage Max | -1.8V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LM2664M6?
Additional datasheets, footprints and schematics for LM2664M6 are listed on our Part Details page. You can also find images and similar parts to LM2664M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2664M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2664M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2664M6 fall under?
The LM2664M6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2664M6 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2664M6 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2664M6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2664M6 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for LM2664M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2664M6 often in real-time on the comparison pages.
What if I can't find stock of LM2664M6?
You can fill out our help required form which you can use to request a quote for LM2664M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.