Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | WQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 3.3V |
Adjustable Output Voltage Min | 1V |
Base Number | 26480 |
Dropout Voltage Vdo | 25mV |
Frequency | 2.4MHz |
Input Voltage Max | 5.5V |
Input Voltage Min | 1.74V |
No. of Outputs | 4Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1.5A |
Output Voltage Max | 3.3V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.8V |
Switch Output Current Isw Max | 2.4A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Dual Linear |
Where can I find additional details, specifications and documents for a LM26480SQ-AA?
Additional datasheets, footprints and schematics for LM26480SQ-AA are listed on our Part Details page. You can also find images and similar parts to LM26480SQ-AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM26480SQ-AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM26480SQ-AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM26480SQ-AA fall under?
The LM26480SQ-AA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM26480SQ-AA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM26480SQ-AA you can contact the distributor directly for product support, shipping queries etc.
Is the LM26480SQ-AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM26480SQ-AA have stock available?
There is no stock from authorised distributors for LM26480SQ-AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM26480SQ-AA often in real-time on the comparison pages.
What if I can't find stock of LM26480SQ-AA?
You can fill out our help required form which you can use to request a quote for LM26480SQ-AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.