LM26420YSQ/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV AEC-Q100 SYNC BUCK WQFN-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM26420 regulator is a monolithic, highefficiency dual PWM step-down DC-DC converter. This device has the ability to drive two 2-A loads with an internal 75-mΩ PMOS top switch and an internal 50-mΩ NMOS bottom switch using state-of-the-art BICMOS technology results in the best power density available. The world-class control circuitry allow on times as low as 30 ns, thus supporting exceptionally high-frequency conversion over the entire 3-V to 5.5V input operating range down to the minimum output voltage of 0.8 V. Although the operating frequency is high, efficiencies up to 93% are easy to achieve. External shutdown is included, featuring an ultra-low standby current. The LM26420 utilizes current-mode control and internal compensation to provide high performance regulation over a wide range of operating conditions.

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Farnell
Farnell
from US$3.78
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.76
50,873
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.03
-
Buy Now
Logo for element14
element14
from US$4.18
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 5.5V
No. of Outputs 2Outputs
DC / DC Converter IC Case WQFN
No. of Pins 16Pins
Output Current 2A
Output Voltage Min 800mV
Output Voltage Max 4.5V
Switching Frequency 550kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual 2 A, high-efficiency synchronous DC/DC converter | Texas Instruments
Dc/Dc Conv, Aec-Q100, Sync Buck, Wqfn-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM26420YSQ/NOPB?

Additional datasheets, footprints and schematics for LM26420YSQ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM26420YSQ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM26420YSQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM26420YSQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM26420YSQ/NOPB fall under?

The LM26420YSQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM26420YSQ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM26420YSQ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM26420YSQ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM26420YSQ/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM26420YSQ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM26420YSQ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM26420YSQ/NOPB?

You can fill out our help required form which you can use to request a quote for LM26420YSQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay