Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage Min | 3V |
---|---|
Input Voltage Max | 20V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | SSOP-EP |
No. of Pins | 16Pins |
Output Current - Output 1 | 2A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | 16V |
Output Voltage - Output 2 | 16V |
Regulator Output Type | Adjustable |
Switching Frequency | 650kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.6V |
Base Number | 26400 |
Frequency | 650kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 2A |
Output Voltage | 16V |
Primary Input Voltage | 20V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck |
Where can I find additional details, specifications and documents for a LM26400YMH?
Additional datasheets, footprints and schematics for LM26400YMH are listed on our Part Details page. You can also find images and similar parts to LM26400YMH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM26400YMH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM26400YMH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM26400YMH fall under?
The LM26400YMH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM26400YMH when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM26400YMH you can contact the distributor directly for product support, shipping queries etc.
Is the LM26400YMH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM26400YMH have stock available?
There is no stock from authorised distributors for LM26400YMH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM26400YMH often in real-time on the comparison pages.
What if I can't find stock of LM26400YMH?
You can fill out our help required form which you can use to request a quote for LM26400YMH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.