LM2599T-ADJ/NOPB Semiconductors - ICs by Texas Instruments

SWITCHING REG 3A ADJ 2599 TO2207

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2599 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 3-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version. The LM2598 is a member of the LM259x family, with additional supervisory and performance features added. Requiring a minimum number of external components, these regulators are simple to use and include internal frequency compensation, improved line and load specifications, fixed-frequency oscillator, Shutdown and Soft-start, error flag delay, and error flag output.

Where to Buy

Prices starting from US$2.26

Distributor Stock
Logo for Farnell
Farnell
from US$5.31
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.26
16,065
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.09
-
Buy Now
Logo for element14
element14
from US$5.36
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case TO-220
No. of Pins 7Pins
Output Current 3A
Output Voltage Min 1.2V
Output Voltage Max 37V
Switching Frequency 173kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Adjustable Output Voltage Min 1.285V
Base Number 2599
Frequency 150kHz
IC Generic Number 2599
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 3A
Output Voltage 37V
Power Supply IC Type Switching regulator
Primary Input Voltage 40V
Supply Voltage Min 4.5V
Voltage Regulator Type Switching Step Down (Buck) Inverting

Alternative Descriptions

SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features | Texas Instruments
Switching Reg 3A Adj, 2599, To2207 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2599T-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM2599T-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2599T-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2599T-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2599T-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2599T-ADJ/NOPB fall under?

The LM2599T-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2599T-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2599T-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2599T-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2599T-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2599T-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2599T-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2599T-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM2599T-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay