LM2599T-5.0/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2599T-5.0/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2599T-5.0/NOPB
Details for Texas Instruments

LM2599T-5.0/NOPB

SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features
Buy Directly from Texas Instruments (4320 in Stock)
$2.0500 per unit
Series Information for LM2599T-5.0/NOPB - Texas Instruments

Features

  • feature
    150-kHz Fixed-Frequency Internal Oscillator
  • feature
    3-A Output Current
  • feature
    3.3-V, 5-V, 12-V, and Adjustable Output Versions
  • feature
    Adjustable Version Output Voltage Range: 1.2 V to 37 V u00b14% Maximum Over Line and Load Conditions
  • feature
    Available in 7-Pin TO-220 and TO-263 (Surface- Mount) Package
  • feature
    Error Output Delay
  • feature
    High Efficiency
  • feature
    Input Voltage Range Up to 40 V
  • feature
    Low Power Standby Mode, IQ, Typically 80 u03bcA
  • feature
    Out-of-Regulation Error Flag
  • feature
    Shutdown and Soft-Start
  • feature
    Thermal Shutdown and Current-Limit Protection
  • feature
    Uses Readily Available Standard Inductors

Description

SWITCHING REG 3A 5.0V 2599 TO-220
The LM2599 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 3-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version. The LM2598 is a member of the LM259x family, with additional supervisory and performance features added. Requiring a minimum number of external components, these regulators are simple to use and include internal frequency compensation, improved line and load specifications, fixed-frequency oscillator, Shutdown and Soft-start, error flag delay, and error flag output.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
4.5V
Input Voltage Max:
40V
DC / DC Converter IC Case:
TO-220
No. of Pins:
7Pins
Output Current:
3A
Output Voltage Nom.:
5V
Switching Frequency:
173kHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
4%
Base Number:
2599
Frequency:
150kHz
IC Generic Number:
2599
No. of Outputs:
1Outputs
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Output Current Max:
3A
Output Voltage:
5V
Power Supply IC Type:
Switching regulator
Primary Input Voltage:
12V
Supply Voltage Max:
40V
Supply Voltage Min:
4.5V
Voltage Regulator Type:
Switching Step Down (Buck) Inverting

Alternate Descriptions

Avnet America

Conv DC-DC Single Step Down 4.5V to 40V 7-Pin(7+Tab) TO-220 T/R

Avnet America product

Avnet Europe

Conv DC-DC Single Step Down 4.5V to 40V 7-Pin(7+Tab) TO-220 T/R

Avnet Europe product

Texas Instruments

SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features

Texas Instruments product