Prices starting from US$2.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$2.26 |
8,615
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 7Pins |
Output Current | 3A |
Output Voltage Nom. | 12V |
Switching Frequency | 173kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 2599 |
Frequency | 150kHz |
IC Generic Number | 2599 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 3A |
Output Voltage | 12V |
Power Supply IC Type | Switching regulator |
Primary Input Voltage | 24V |
Supply Voltage Max | 40V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Switching Step Down (Buck) Inverting |
SIMPLE SWITCHER Power Converter 150 KHz 3A Step-Down Voltage Regulator with Features | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2599T-12/NOPB?
Additional datasheets, footprints and schematics for LM2599T-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2599T-12/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2599T-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2599T-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2599T-12/NOPB fall under?
The LM2599T-12/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2599T-12/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2599T-12/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2599T-12/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2599T-12/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM2599T-12/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2599T-12/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2599T-12/NOPB?
You can fill out our help required form which you can use to request a quote for LM2599T-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.