LM2596S-5.0 Semiconductors - ICs by Texas Instruments

SWITCHING REG 3A 5.0V SMD 2596

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2596 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 3-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version. Requiring a minimum number of external components, these regulators are simple to use and include internal frequency compensation, and a fixedfrequency oscillator. The LM2596 series operates at a switching frequency of 150 kHz, thus allowing smaller sized filter components than what would be required with lower frequency switching regulators. Available in a standard 7-pin TO-220 package with several different lead bend options, and a 7-pin TO-263 surface mount package.

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Micros
Micros
from US$0.49
500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.44
39
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 40V
DC / DC Converter IC Case TO-263
No. of Pins 5Pins
Output Current 3A
Output Voltage Nom. 5V
Switching Frequency 150kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Base Number 2596
Device Marking LM2596S-5.0
Frequency 150kHz
IC Generic Number 2596
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 3A
Output Voltage 5V
Output Voltage Max 5V
Power Supply IC Type Step-down switching regulator
Primary Input Voltage 12V
Supply Voltage Max 40V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2596S-5.0?

Additional datasheets, footprints and schematics for LM2596S-5.0 are listed on our Part Details page. You can also find images and similar parts to LM2596S-5.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2596S-5.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2596S-5.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2596S-5.0 fall under?

The LM2596S-5.0 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2596S-5.0 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2596S-5.0 you can contact the distributor directly for product support, shipping queries etc.

Is the LM2596S-5.0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2596S-5.0 have stock available?

Authorised distributors including Micros and Chip One Stop have stock available or on a lead time for LM2596S-5.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2596S-5.0 often in real-time on the comparison pages.

What if I can't find stock of LM2596S-5.0?

You can fill out our help required form which you can use to request a quote for LM2596S-5.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay