Status: | Active |
---|---|
Series: | LM2596 |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
1,195
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
16,223
in stock
|
Buy Now | |
element14
from US$1.23
|
13,610
in stock
|
Buy Now | |
Farnell
from US$1.30
|
13,589
in stock
|
Buy Now | |
Schukat Electronic
from US$1.42
|
510
in stock
|
Buy Now | |
Micros
from US$2.11
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
27
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
Avnet Asia
from US$1.17
|
-
|
Buy Now | |
Distrelec
from US$2.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adjustable output voltage range, 1.2V to 37V +/-4% max over line and load conditions |
Available in TO-220 and D2PAK packages |
Guaranteed 3A output load current |
Input voltage range up to 40V |
Excellent line and load regulation specifications |
150 kHz fixed frequency internal oscillator |
TTL shutdown capability |
Low power standby mode, Iq typically 80 µA |
Uses readily available standard inductors |
Thermal shutdown and current limit |
Benefits |
---|
Flexible to configure for different output voltages and applications |
Different mounting options |
High power designs |
Can be used with several input voltage supplies (+12V, +24V, +36V) |
Provides a stable power supply |
No external component required to set frequency |
Easy to implement low power modes |
Power saving mode |
Quick and easy implementation |
Additional protection against faults |
Applications |
---|
Simple high-efficiency step-down (buck) regulator |
Positive to negative converter |
End Products |
---|
On-card switching regulators |
LCD-TV SMPS |
Description | LM2596 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 4.5 |
VCC Max (V) | 40 |
VO Typ (V) | 1.25 |
IO Typ (A) | 3 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 150 |
Package Type | D2PAK-5 |
Dc/Dc Conv, Buck, 150Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 3A, 150KHZ, TO-263-5 | element14 |
Sw. Regulator 3A Adj. Step-Down D2PAK-5 | RS |
Buck-Schaltr. Adj 3A 4,5-40Vi D²Pak-5 | Schukat Electronic |
Step-Down Switching Regulator | Micros |
LM2596 Series 3 A 150 kHz 40 V Stepdown Switching Regulator-D2PAK | Future Electronics |
Conv DC-DC Single Step Down 4.5V to 40V 6-Pin(5+Tab) D2PAK Rail | Avnet America |
LM2596DSADJG Switching Regulator 3A Adjustable, 1.23 to 37 V, 5-Pin D2PAK | ON Semiconductor LM2596DSADJG | RS Americas |
onsemi Switching Regulator IC, Step-Down, 4.5 ... 40V, 1.25 ... 37V, 3A, D2PAK | Distrelec |
Where can I find additional details, specifications and documents for a LM2596DSADJG?
Additional datasheets, footprints and schematics for LM2596DSADJG are listed on our Part Details page. You can also find images and similar parts to LM2596DSADJG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2596DSADJG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2596DSADJG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2596DSADJG fall under?
The LM2596DSADJG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2596DSADJG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2596DSADJG you can contact the distributor directly for product support, shipping queries etc.
Is the LM2596DSADJG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2596DSADJG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for LM2596DSADJG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2596DSADJG often in real-time on the comparison pages.
What if I can't find stock of LM2596DSADJG?
You can fill out our help required form which you can use to request a quote for LM2596DSADJG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.