Status: | Active |
---|---|
Series: | LM2595 |
RoHS: | Compliant |
Adjustable output voltage range, 1.2V to 37V +/-4% max over line and load |
Available in TO-220 and D2PAK packages |
Guaranteed 1A output load current |
Input voltage range up to 40V |
Excellent line and load regulation specifications |
150 kHz fixed frequency internal oscillator |
TTL shutdown capability |
Low power standby mode, Iq typically 80 µA |
Uses readily available standard inductors |
Thermal shutdown and current limit |
Benefits |
---|
Flexible to configure for different output voltages and applications |
Different mounting options |
High power designs |
Can be used with several input voltage supplies (+12V, +24V, +36V) |
Provides a stable power supply |
No external component required to set frequency |
Easy to implement low power modes |
Power saving mode |
Quick and easy implementation |
Additional protection against faults |
Applications |
---|
Simple high-efficiency step-down (buck) regulator |
Positive to negative converter |
End Products |
---|
On-card switching regulators |
LCD-TV SMPS |
Description | LM2595 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 4.5 |
VCC Max (V) | 40 |
VO Typ (V) | 1.25 |
IO Typ (A) | 1 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 150 |
Package Type | TO-220-5 |
Conv DC-DC Single Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Rail | Avnet America |
LM2595TADJG Step-Down Switching Regulator 1A Adjustable,1.23 to 37V,5-Pin TO-220 | ON Semiconductor LM2595TADJG | RS Americas |
Dc/Dc Conv, Buck, 165Khz, To-220-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2595TADJG?
Additional datasheets, footprints and schematics for LM2595TADJG are listed on our Part Details page. You can also find images and similar parts to LM2595TADJG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2595TADJG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2595TADJG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2595TADJG fall under?
The LM2595TADJG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2595TADJG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2595TADJG you can contact the distributor directly for product support, shipping queries etc.
Is the LM2595TADJG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2595TADJG have stock available?
Authorised distributors including Farnell, Avnet America, RS Americas, element14 and Newark Electronics have stock available or on a lead time for LM2595TADJG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2595TADJG often in real-time on the comparison pages.
What if I can't find stock of LM2595TADJG?
You can fill out our help required form which you can use to request a quote for LM2595TADJG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.