LM2595T-3.3/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2595T-3.3/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2595T-3.3/NOPB
Details for Texas Instruments

LM2595T-3.3/NOPB

SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator
Buy Directly from Texas Instruments (540 in Stock)
$1.6000 per unit
Series Information for LM2595T-3.3/NOPB - Texas Instruments

Features

  • feature
    150-kHz Fixed-Frequency Internal Oscillator
  • feature
    3.3-V, 5-V, 12-V, and Adjustable Output Versions
  • feature
    Adjustable Version Output Voltage Range, 1.2 V to 37 V u00b14% Maximum Over Line and Load Conditions
  • feature
    Available in TO-220 and TO-263 Surface-Mount Packages
  • feature
    Ensured 1-A Output Load Current
  • feature
    Excellent Line and Load Regulation Specifications
  • feature
    High Efficiency
  • feature
    Input Voltage Range Up to 40 V
  • feature
    Low Power Standby Mode, IQ, Typically 85 u03bcA
  • feature
    Requires Only 4 External Components
  • feature
    TTL Shutdown Capability
  • feature
    Thermal Shutdown and Current-Limit Protection
  • feature
    Uses Readily Available Standard Inductors

Description

SWITCHING REG 1A 3.3V 2595 TO-220
The LM2595 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 1-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version. Requiring a minimum number of external components, these regulators are simple to use and include internal frequency compensation, and a fixedfrequency oscillator. The LM2595 series operates at a switching frequency of 150 kHz, thus allowing smaller-sized filter components than what would be needed with lowerfrequency switching regulators. Available in a standard 5-pin TO-220 package with several different lead bend options, and a 5-pin TO-263 surface-mount package. Typically, for output voltages less than 12 V, and ambient temperatures less than 50°C, no heat sink is required.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
4.5V
Input Voltage Max:
40V
DC / DC Converter IC Case:
TO-220
No. of Pins:
5Pins
Output Current:
1A
Output Voltage Nom.:
3.3V
Switching Frequency:
150kHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
4%
Base Number:
2595
Frequency:
150kHz
IC Generic Number:
2595
No. of Outputs:
1Outputs
Operating Temperature Min:
-40°C
Operating Temperature Range:
-25°C to +125°C
Output Current Max:
1A
Output Voltage:
3.3V
Power Supply IC Type:
Step-down switching regulator
Primary Input Voltage:
12V
Supply Voltage Max:
40V
Supply Voltage Min:
4.5V
Voltage Regulator Type:
Switching Step Down (Buck) Inverting

Alternate Descriptions

Avnet America

Conv DC-DC Single Inv/Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Rail

Avnet America product

Avnet Europe

Conv DC-DC Single Inv/Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Rail

Avnet Europe product

Texas Instruments

SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product