Status: | Active |
---|---|
Series: | LM2595 |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
2,700
in stock
|
Buy Now | |
element14
from US$1.32
|
2,700
in stock
|
Buy Now | |
Farnell
from US$1.20
|
2,700
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adjustable output voltage range, 1.2V to 37V +/-4% max over line and load |
Available in TO-220 and D2PAK packages |
Guaranteed 1A output load current |
Input voltage range up to 40V |
Excellent line and load regulation specifications |
150 kHz fixed frequency internal oscillator |
TTL shutdown capability |
Low power standby mode, Iq typically 80 µA |
Uses readily available standard inductors |
Thermal shutdown and current limit |
Benefits |
---|
Flexible to configure for different output voltages and applications |
Different mounting options |
High power designs |
Can be used with several input voltage supplies (+12V, +24V, +36V) |
Provides a stable power supply |
No external component required to set frequency |
Easy to implement low power modes |
Power saving mode |
Quick and easy implementation |
Additional protection against faults |
Applications |
---|
Simple high-efficiency step-down (buck) regulator |
Positive to negative converter |
End Products |
---|
On-card switching regulators |
LCD-TV SMPS |
Description | LM2595 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 4.5 |
VCC Max (V) | 40 |
VO Typ (V) | 1.25 |
IO Typ (A) | 1 |
Efficiency (%) | 85 |
fSW Typ (kHz) | 150 |
Package Type | D2PAK-5 |
Dc/Dc Conv, Buck, 165Khz, To-263-5 | Newark Electronics |
DC/DC CONV, BUCK, 165KHZ, TO-263-5 | element14 |
LM2595DSADJR4G, 1A BUCK SW REG 150KHZ | RS |
LM2595 Series 40 V 1 A Adjustable Step-Down Switching Regulator - D2PAK-5 | Future Electronics |
Conv DC-DC Single Step Down 4.5V to 40V 6-Pin(5+Tab) D2PAK T/R | Avnet America |
LM2595DSADJR4G, 1A BUCK SW REG 150KHZ | ON Semiconductor LM2595DSADJR4G | RS Americas |
Where can I find additional details, specifications and documents for a LM2595DSADJR4G?
Additional datasheets, footprints and schematics for LM2595DSADJR4G are listed on our Part Details page. You can also find images and similar parts to LM2595DSADJR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2595DSADJR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2595DSADJR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2595DSADJR4G fall under?
The LM2595DSADJR4G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to LM2595DSADJR4G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2595DSADJR4G you can contact the distributor directly for product support, shipping queries etc.
Is the LM2595DSADJR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM2595DSADJR4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LM2595DSADJR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2595DSADJR4G often in real-time on the comparison pages.
What if I can't find stock of LM2595DSADJR4G?
You can fill out our help required form which you can use to request a quote for LM2595DSADJR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.