LM2594HVN-5.0/NOPB Semiconductors - ICs by Texas Instruments

IC DC/DC CONVERTER 0.5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2594xx series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 0.5-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version, and are packaged in a 8-pin PDIP and a 8pin surface-mount SOIC package. Requiring a minimum number of external components, these regulators are simple to use and feature internal frequency compensation, a fixedfrequency oscillator, and improved line and load regulation specifications. The LM2594xx series operates at a switching frequency of 150-kHz, thus allowing smaller-sized filter components than what would be needed with lower-frequency switching regulators. Because of its high efficiency, the copper traces on the printedcircuit board are normally the only heat sinking needed.

Where to Buy

Prices starting from US$2.28

Distributor Stock
Logo for Farnell
Farnell
from US$5.73
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.28
55,963
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.74
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.54
-
Buy Now
Logo for element14
element14
from US$5.83
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 60V
DC / DC Converter IC Case DIP
No. of Pins 8Pins
Output Current 500mA
Output Voltage Nom. 5V
Switching Frequency 150kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Frequency 150kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 0.5A
Output Voltage 5V
Primary Input Voltage 12V
Supply Voltage Max 60V
Supply Voltage Min 4.5V
Termination Type Through Hole
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | Texas Instruments
Ic, Dc/Dc Converter, 0.5A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2594HVN-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2594HVN-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2594HVN-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2594HVN-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2594HVN-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2594HVN-5.0/NOPB fall under?

The LM2594HVN-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2594HVN-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2594HVN-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2594HVN-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2594HVN-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2594HVN-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2594HVN-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2594HVN-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2594HVN-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay