LM2594HVM-3.3/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM2594HVM-3.3/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM2594HVM-3.3/NOPB
Details for Texas Instruments

LM2594HVM-3.3/NOPB

SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator
Buy Directly from Texas Instruments (9220 in Stock)
$2.2200 per unit
Series Information for LM2594HVM-3.3/NOPB - Texas Instruments

Features

  • feature
    150-kHz Fixed-Frequency Internal Oscillator
  • feature
    3.3-V, 5-V, 12-V, and Adjustable Output Versions
  • feature
    Adjustable Version Output Voltage Range: 1.2 V to 37 V (57 V for the HV Version), u00b14% Maximum Over Line and Load Conditions
  • feature
    Available in 8-Pin Surface-Mount SOIC and 8-Pin PDIP Packages
  • feature
    Ensured 0.5-A Output Current
  • feature
    High Efficiency
  • feature
    Input Voltage Range up to 60 V
  • feature
    Low Power Standby Mode, IQ Typically 85 u03bcA
  • feature
    Requires Only 4 External Components
  • feature
    TTL Shutdown Capability
  • feature
    Thermal Shutdown and Current-Limit Protection
  • feature
    Uses Readily-Available Standard Inductors

Description

SWITCHING REG SINGLE 3.3V 500MA
The LM2594xx series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 0.5-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version, and are packaged in a 8-pin PDIP and a 8pin surface-mount SOIC package. Requiring a minimum number of external components, these regulators are simple to use and feature internal frequency compensation, a fixedfrequency oscillator, and improved line and load regulation specifications. The LM2594xx series operates at a switching frequency of 150-kHz, thus allowing smaller-sized filter components than what would be needed with lower-frequency switching regulators. Because of its high efficiency, the copper traces on the printedcircuit board are normally the only heat sinking needed.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
4.5V
Input Voltage Max:
60V
DC / DC Converter IC Case:
SOIC
No. of Pins:
8Pins
Output Current:
500mA
Output Voltage Nom.:
3.3V
Switching Frequency:
150kHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
4%
Frequency:
150kHz
No. of Outputs:
1Outputs
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Output Current Max:
0.5A
Output Voltage:
3.3V
Primary Input Voltage:
12V
Supply Voltage Max:
60V
Supply Voltage Min:
4.5V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Fixed

Alternate Descriptions

Avnet America

Conv DC-DC Single Inv/Step Down 4.5V to 60V 8-Pin SOIC N Rail

Avnet America product

Avnet Europe

Conv DC-DC Single Inv/Step Down 4.5V to 60V 8-Pin SOIC N Rail

Avnet Europe product

Texas Instruments

SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator

Texas Instruments product