LM2593HVS-5.0/NOPB Semiconductors - ICs by Texas Instruments

IC DC/DC CONVERTER 2A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.37

Distributor Stock
Logo for Farnell
Farnell
from US$7.90
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.37
7,411
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.39
25
in stock
Buy Now
Logo for Avnet America
Avnet America
-
25
in stock
Buy Now
Logo for element14
element14
from US$7.99
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 60V
DC / DC Converter IC Case TO-263
No. of Pins 7Pins
Output Current 2A
Output Voltage Nom. 5V
Switching Frequency 150kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Frequency 150kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 5V
Primary Input Voltage 12V
Supply Voltage Max 60V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator with Features | Texas Instruments
Simple Switcher Power Converter 150 Khz Rohs Compliant: Yes |TEXAS INSTRUMENTS LM2593HVS-5.0/NOPB. | Newark Electronics
Conv DC-DC Single Step Down 4.5V to 60V 8-Pin(7+Tab) TO-263 Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2593HVS-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2593HVS-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2593HVS-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2593HVS-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2593HVS-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2593HVS-5.0/NOPB fall under?

The LM2593HVS-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2593HVS-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2593HVS-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2593HVS-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2593HVS-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LM2593HVS-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2593HVS-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2593HVS-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2593HVS-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay