Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.47
|
48
in stock
|
Buy Now | |
Texas Instruments
from US$3.17
|
49,030
in stock
|
Buy Now | |
element14
from US$6.86
|
1,026
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
1,024
in stock
|
Buy Now | |
Farnell
from US$7.63
|
1,024
in stock
|
Buy Now | |
Chip One Stop
from US$5.58
|
45
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 2A |
Output Voltage Nom. | 5V |
Switching Frequency | 150kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Frequency | 150kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5V |
Primary Input Voltage | 12V |
Supply Voltage Max | 60V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
SIMPLE SWITCHER Power Converter 150 KHz 2A Step-Down Voltage Regulator | Texas Instruments |
IC, DC/DC CONVERTER, 2A | element14 |
Ic, Dc/Dc Converter, 2A | Newark Electronics |
Switching regulator,LM2592HVS-5.0 TO-263 | RS |
Where can I find additional details, specifications and documents for a LM2592HVS-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2592HVS-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2592HVS-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2592HVS-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2592HVS-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2592HVS-5.0/NOPB fall under?
The LM2592HVS-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2592HVS-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2592HVS-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2592HVS-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2592HVS-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for LM2592HVS-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2592HVS-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2592HVS-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2592HVS-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.