Status: | Active |
---|---|
Series: | LM258A |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
7,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
12,209
in stock
|
Buy Now | |
element14
from US$0.54
|
9,940
in stock
|
Buy Now | |
Farnell
from US$0.53
|
9,940
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
3,995
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp Dual, 1.1Mhz, 0.6V/Us, Minisoic-8 | Newark Electronics |
OP-AMP DUAL, 1.1MHZ, 0.6V/US, MINISOIC-8 | element14 |
STMicroelectronics, LM258AST | RS |
OP Amp Dual GP ±15V/30V 8-Pin MSOP T/R | Avnet America |
LM258 Series 30 V 1.1 MHz Low Power Dual Operational Amplifier - MiniSOIC-8 | Future Electronics |
OP Amp Dual GP �15V/30V 8-Pin MSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM258AST?
Additional datasheets, footprints and schematics for LM258AST are listed on our Part Details page. You can also find images and similar parts to LM258AST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM258AST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM258AST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM258AST fall under?
The LM258AST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM258AST when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM258AST you can contact the distributor directly for product support, shipping queries etc.
Is the LM258AST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM258AST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for LM258AST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM258AST often in real-time on the comparison pages.
What if I can't find stock of LM258AST?
You can fill out our help required form which you can use to request a quote for LM258AST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.