Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
OP-AMP, DUAL, 0.0029V, SOP-8 | Farnell |
Where can I find additional details, specifications and documents for a LM258AMX?
Additional datasheets, footprints and schematics for LM258AMX are listed on our Part Details page. You can also find images and similar parts to LM258AMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM258AMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM258AMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM258AMX fall under?
The LM258AMX is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM258AMX when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM258AMX you can contact the distributor directly for product support, shipping queries etc.
Is the LM258AMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM258AMX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM258AMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM258AMX often in real-time on the comparison pages.
What if I can't find stock of LM258AMX?
You can fill out our help required form which you can use to request a quote for LM258AMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.