Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
895
in stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
782,956
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,545
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,365
in stock
|
Buy Now | |
element14
from US$0.10
|
895
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 30V |
Op Amp Type | General Purpose |
Dual, 30-V, 700-kHz, 3-mV offset voltage operational amplifier with -25°C to 85°C operation | Texas Instruments |
2xOp-Amp 32V -25..+85°C SO8 | Schukat Electronic |
Op Amp, High Gain, 700Khz, Soic-8 | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP AMP, HIGH GAIN, 700KHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LM258ADR?
Additional datasheets, footprints and schematics for LM258ADR are listed on our Part Details page. You can also find images and similar parts to LM258ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM258ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM258ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM258ADR fall under?
The LM258ADR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM258ADR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM258ADR you can contact the distributor directly for product support, shipping queries etc.
Is the LM258ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM258ADR have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for LM258ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM258ADR often in real-time on the comparison pages.
What if I can't find stock of LM258ADR?
You can fill out our help required form which you can use to request a quote for LM258ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.